RS Components, Ltd. Hinges 9174563

Description
316 S/Stl cranked hinge 60x22.5x1.5
Request a Quote
Description
316 S/Stl cranked hinge 60x22.5x1.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174563
Hinges 9174563
316 S/Stl cranked hinge 60x22.5x1.5

316 S/Stl cranked hinge 60x22.5x1.5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174563
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 39.37 inch (1000 mm)
View Details
Hinges - 3399331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Knuckle
Leaf Thickness 0.1181 inch (3 mm)
Length 4.84 inch (123 mm)
View Details
Hinges - 2834114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 9174475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details