RS Components, Ltd. Hinges 9174526

Description
Polyamide Symmetrical Hinge,60x120mm
Request a Quote
Description
Polyamide Symmetrical Hinge,60x120mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174526
Hinges 9174526
Polyamide Symmetrical Hinge,60x120mm

Polyamide Symmetrical Hinge,60x120mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174526
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9055 inch (23 mm)
Length 2.95 inch (75 mm)
View Details
Hinges - 2834057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 7702996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Hinges - 9174545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.15 inch (80 mm)
View Details