RS Components, Ltd. Hinges 188859

Description
Model 17 HI 60mm (H) x 60mm (W) 8.4mm
Request a Quote
Description
Model 17 HI 60mm (H) x 60mm (W) 8.4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 188859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
188859
Hinges 188859
Model 17 HI 60mm (H) x 60mm (W) 8.4mm

Model 17 HI 60mm (H) x 60mm (W) 8.4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 188859
Product Name Hinges
Hinge Type Flap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details
Hinges - 9174295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 2702887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.15 inch (80 mm)
Open Width 0.6299 inch (16 mm)
View Details
Hinges - 4077391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details