RS Components, Ltd. 9172069

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9172069 - RS Components, Ltd.
Corby, Northants, United Kingdom
This RS Pro circular conduit through box provides various configuration, which is manufactured from PVC. Connection is via Push Fit for a tight reliable fitting. The box is coloured white or black, with a screwed on lid. Fitting Type = Through Box Nominal Size = 20 (Dia.)mm Material = PVC For Use With = 20 mm PVC Conduit

This RS Pro circular conduit through box provides various configuration, which is manufactured from PVC. Connection is via Push Fit for a tight reliable fitting. The box is coloured white or black, with a screwed on lid.
Fitting Type = Through Box
Nominal Size = 20 (Dia.)mm
Material = PVC
For Use With = 20 mm PVC Conduit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 9172069
Fitting Type Through Box
Unlock Full Specs
to access all available technical data

Similar Products

 - 8726191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber End Cap
Size 1.65 inch (42 mm)
Material Thermoplastic Elastomer
View Details
 - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread Converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
 - 1240103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° Elbow
Size 1.65 inch (42 mm)
View Details
 - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed External
Size 0.7874 inch (20 mm)
Material Brass
View Details