RS Components, Ltd. 9160965

Description
In-Line Flow Regulator - Elbow, 10 mm - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings
Request a Quote
Description
In-Line Flow Regulator - Elbow, 10 mm - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9160965 - RS Components, Ltd.
Corby, Northants, United Kingdom
In-Line Flow Regulator - Elbow, 10 mm - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings

In-Line Flow Regulator - Elbow, 10 mm - Pneumatic Adaptors, Fittings & Couplings - Pneumatic Flow Regulator & Restrictor Function Fittings

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 9160965
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - 1366524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type One-Way Flow Control Valve
Connection G 1/4 Male, 8mm
Fitting / Connection Size G 1/4 Male, 8mm
View Details
 - 1214360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 6mm
Fitting / Connection Size 6mm
View Details
 - 1215791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
 - 1214354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 3mm
Fitting / Connection Size 3mm
View Details