RS Components, Ltd. 9094326

Description
Turned PCB though hole mounting slotted turret terminal with a triple turret design. This PCB mount slotted turret terminal features swaging for a secure mechanical connection and is for use on PCB with a 1.6mm thickness. The mounting hold diameter for this turret terminal is 2.01 to 2.11mm. Hole Diameter = 2.11mm Body Material = Brass Maximum Panel Thickness = 1.6mm Height Above Panel = 6.52mm
Request a Quote
Description
Turned PCB though hole mounting slotted turret terminal with a triple turret design. This PCB mount slotted turret terminal features swaging for a secure mechanical connection and is for use on PCB with a 1.6mm thickness. The mounting hold diameter for this turret terminal is 2.01 to 2.11mm. Hole Diameter = 2.11mm Body Material = Brass Maximum Panel Thickness = 1.6mm Height Above Panel = 6.52mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9094326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Turned PCB though hole mounting slotted turret terminal with a triple turret design. This PCB mount slotted turret terminal features swaging for a secure mechanical connection and is for use on PCB with a 1.6mm thickness. The mounting hold diameter for this turret terminal is 2.01 to 2.11mm. Hole Diameter = 2.11mm Body Material = Brass Maximum Panel Thickness = 1.6mm Height Above Panel = 6.52mm

Turned PCB though hole mounting slotted turret terminal with a triple turret design. This PCB mount slotted turret terminal features swaging for a secure mechanical connection and is for use on PCB with a 1.6mm thickness. The mounting hold diameter for this turret terminal is 2.01 to 2.11mm.
Hole Diameter = 2.11mm
Body Material = Brass
Maximum Panel Thickness = 1.6mm
Height Above Panel = 6.52mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 9094326
Mtg. Hole Diameter 0.0831 inch (2.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4642412 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7531781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 100 amps
Mtg. Hole Diameter 0.1575 inch (4 mm)
View Details
 - 9092263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 16 amps
Mtg. Hole Diameter 0.2441 inch (6.2 mm)
View Details
 - 2622191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg. Hole Diameter 0.0394 inch (1 mm)
View Details