RS Components, Ltd. Masonry Bolts & Anchors 9086952

Description
8x65 Throughbolt Zinc & Yellow
Request a Quote
Description
8x65 Throughbolt Zinc & Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086952
Masonry Bolts & Anchors 9086952
8x65 Throughbolt Zinc & Yellow

8x65 Throughbolt Zinc & Yellow

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086952
Product Name Masonry Bolts & Anchors
Types Through bolt anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 530501 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Masonry Bolts & Anchors - 1777029 - RS Components, Ltd.
Specs
Hole Size 0.3937 inch (10 mm)
Anchor Length 2.76 inch (70 mm)
View Details
Masonry Bolts & Anchors - 9086996 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 9086924 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details