RS Components, Ltd. Masonry Bolts & Anchors 9086921

Description
12x25 Loose Bolt Shld Anch Zinc & Yellow
Request a Quote
Description
12x25 Loose Bolt Shld Anch Zinc & Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086921
Masonry Bolts & Anchors 9086921
12x25 Loose Bolt Shld Anch Zinc & Yellow

12x25 Loose Bolt Shld Anch Zinc & Yellow

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086921
Product Name Masonry Bolts & Anchors
Types Shield anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 279054 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 1542548 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086747 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 6222149 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.5906 inch (15 mm)
Thread Size 0.4724 inch (12 mm)
View Details