RS Components, Ltd. Masonry Bolts & Anchors 9086741

Description
RS PRO FJJAB10/12075CS Anchor Bolt
Request a Quote
Description
RS PRO FJJAB10/12075CS Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086741
Masonry Bolts & Anchors 9086741
RS PRO FJJAB10/12075CS Anchor Bolt

RS PRO FJJAB10/12075CS Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086741
Product Name Masonry Bolts & Anchors
Types Ankerbolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 530539 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 528205 - RS Components, Ltd.
Specs
Types Shield anchor hook bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 6221758 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1743302 - RS Components, Ltd.
Specs
Hole Size 0.1969 inch (5 mm)
Thread Size 0.2362 inch (6 mm)
Anchor Length 2.95 inch (75 mm)
View Details