RS Components, Ltd. Masonry Bolts & Anchors 9086731

Description
RS PRO FJJAB08/10060CS Anchor Bolt
Request a Quote
Description
RS PRO FJJAB08/10060CS Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086731
Masonry Bolts & Anchors 9086731
RS PRO FJJAB08/10060CS Anchor Bolt

RS PRO FJJAB08/10060CS Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086731
Product Name Masonry Bolts & Anchors
Types Ankerbolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776982 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 9086735 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1542494 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1776963 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details