RS Components, Ltd. Masonry Bolts & Anchors 1776943

Description
M10 HOOK BOLT SHIELD ANCHOR Z&Y
Request a Quote
Description
M10 HOOK BOLT SHIELD ANCHOR Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776943
Masonry Bolts & Anchors 1776943
M10 HOOK BOLT SHIELD ANCHOR Z&Y

M10 HOOK BOLT SHIELD ANCHOR Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776943
Product Name Masonry Bolts & Anchors
Hole Size 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086937 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.9843 inch (25 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 9086905 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1776948 - RS Components, Ltd.
Specs
Hole Size 0.5709 inch (14.5 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 9086858 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.2362 inch (6 mm)
View Details