RS Components, Ltd. DC Motors 2887595

Description
Micro Motors E192.12.67 DC Motor
Request a Quote
Description
Micro Motors E192.12.67 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2887595 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2887595
DC Motors 2887595
Micro Motors E192.12.67 DC Motor

Micro Motors E192.12.67 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2887595
Product Name DC Motors
Output Power 0.0289 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8734770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Gearbox Ratio 324 : 1
View Details
DC Motors - 8777159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 26.5 In-lbs (30.61 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Motors - 276753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 3.42E-4 HP
Continuous Current 0.0850 amps
Shaft Speed 12000 rpm
View Details
DC Motors - 420637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 2.2 In-lbs (2.5 kg-cm)
Gear Type Planetary; Planetary
View Details