RS Components, Ltd. Pneumatic Filters 315931

Description
FILTER, Series AS3
Request a Quote
Description
FILTER, Series AS3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 315931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
315931
Pneumatic Filters 315931
FILTER, Series AS3

FILTER, Series AS3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 315931
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2560527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
Pneumatic Filters - 315925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 124 SCFM (210 m³/hr)
View Details
HVAC Air Filters - 2560687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type High Dust Holding Synthetic
Airflow 1106 SCFM (1880 m³/hr)
View Details
HVAC Air Filters - 8802633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact pleated panel
Media Type Glass fibre paper
Airflow 853 SCFM (1450 m³/hr)
View Details