RS Components, Ltd. LED Light Pipes 8796453

Description
Mentor GmbH 1274.1011 LED Light Pipe
Request a Quote
Description
Mentor GmbH 1274.1011 LED Light Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 8796453 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8796453
LED Light Pipes 8796453
Mentor GmbH 1274.1011 LED Light Pipe

Mentor GmbH 1274.1011 LED Light Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 8796453
Product Name LED Light Pipes
LED Hardware LED Light Pipe
LED Type 18.1 x 10 x 5mm
Lead Length 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Array Mounts - 2103063 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 942 x 37mm
Lead Length 942 mm (37.09 inch)
View Details
LED Light Pipes - 1707688 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 24.6 x 10 x 5mm
Lead Length 24.6 mm (0.9685 inch)
View Details
LED Light Pipes - 8796134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.5 x 21.8 x 29.38mm
Lead Length 29.38 mm (1.16 inch)
View Details
LED Lenses & Reflectors - 1810764 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 15.6mm
Lead Length 14.9 mm (0.5866 inch)
View Details