RS Components, Ltd. LED Light Pipes 1707688

Description
Mentor GmbH 1275.0002 Cover
Request a Quote
Description
Mentor GmbH 1275.0002 Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1707688 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1707688
LED Light Pipes 1707688
Mentor GmbH 1275.0002 Cover

Mentor GmbH 1275.0002 Cover

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 1707688
Product Name LED Light Pipes
LED Hardware LED Light Pipe
LED Type 24.6 x 10 x 5mm
Lead Length 24.6 mm (0.9685 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 15mm
Lead Length 15 mm (0.5906 inch)
View Details
LED Lenses & Reflectors - 664510 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Lead Length 1176 mm (46.3 inch)
Color Clear; Clear
View Details
LED Light Pipes - 1707765 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 24.86 x 8.4 x 32.1mm
Lead Length 30 mm (1.18 inch)
View Details
LED Array Mounts - 1360209 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
Lead Length 45 mm (1.77 inch)
View Details