Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
RS COMPONENTS, LTD.
8765247 -- SPEAKER DRIVERS
RS Components, Ltd.
Speaker Drivers
8765247
Description
Audio Exciter, Soundpax,25mm type, 8ohm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Audio Exciter, Soundpax,25mm type, 8ohm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
8765247
Speaker Drivers
8765247
Audio Exciter, Soundpax,25mm type, 8ohm
Audio Exciter, Soundpax,25mm type, 8ohm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Speakers
Product Number
8765247
Product Name
Speaker Drivers
Nominal Power
10 watts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speakers
163446
Specs
Nominal Power
11 watts
Frequency Response
90 to 18000 Hz
Application
Portable Speaker
View Details
RS Components, Ltd.
Miniature Speakers
276772
Specs
SPL
88 dB
Nominal Power
0.7000 watts
View Details
RS Components, Ltd.
Miniature Speakers
7564611
Specs
SPL
85 dB
Nominal Power
1 watts
Size
1.42 inch (36 mm)
View Details
RS Components, Ltd.
Speaker Drivers
512780
Specs
Nominal Power
2 watts
Impedance
50 ohms
Size
2.52 inch (64 mm)
View Details