RS Components, Ltd. DC Motors 8734809

Description
Faulhaber 2657W024CXR DC Motor
Request a Quote
Description
Faulhaber 2657W024CXR DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8734809 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8734809
DC Motors 8734809
Faulhaber 2657W024CXR DC Motor

Faulhaber 2657W024CXR DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 8734809
Product Name DC Motors
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 9013311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Output Power 0.0054 HP
Gear Type Spur; Spur
View Details
DC Motors - 4540833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 2.2 In-lbs (2.59 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 7521973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
DC Motors - 6685503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 70.8 In-lbs (81.63 kg-cm)
Gear Type Worm; Worm
View Details