RS Components, Ltd. Conduit Fittings 8726066

Description
conduit fitting elbow IP69 25mm M25
Request a Quote
Description
conduit fitting elbow IP69 25mm M25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Conduit Fittings
8726066
Conduit Fittings 8726066
conduit fitting elbow IP69 25mm M25

conduit fitting elbow IP69 25mm M25

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726066
Product Name Conduit Fittings
Fitting Type Elbow; 90° Elbow
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Fitting Type Wye; Y Box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
RS Components, Ltd.
Specs
Fitting Type Male Bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
RS Components, Ltd.
Specs
Fitting Type Straight, Swivel
Size 0.9843 inch (25 mm)
Material Nickel Plated Brass
View Details
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nickel Plated Brass
View Details