Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL SHAPES AND STOCK
RS COMPONENTS, LTD.
858811 -- METAL SHEETS
RS Components, Ltd.
Metal Sheets
858811
Description
RS PRO SMC0822 Metal Sheet
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO SMC0822 Metal Sheet
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Metal Sheets
858811
Metal Sheets
858811
RS PRO SMC0822 Metal Sheet
RS PRO SMC0822 Metal Sheet
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Metal Shapes and Stock
Product Number
858811
Product Name
Metal Sheets
Type
Copper
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Metal Bars & Metal Rods
682056
Specs
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.1969 inch (5 mm)
Length
12.99 inch (330 mm)
View Details
RS Components, Ltd.
Metal Sheets
636246
Specs
Length
19.69 inch (500 mm)
UTS
21756 psi (150000 KPa)
View Details
RS Components, Ltd.
Metal Bars & Metal Rods
2647128
Specs
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
304s31
Width / OD
0.5000 inch (12.7 mm)
View Details
RS Components, Ltd.
Metal Bars & Metal Rods
734252
Specs
Width / OD
1.18 inch (30 mm)
Length
39.37 inch (1000 mm)
UTS
137785 psi (950000 KPa)
View Details