RS Components, Ltd.
Metal Sheets
636246
Description
Goodfellow 1000012539
Request a Quote
Email Supplier
Description
Goodfellow 1000012539
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
636246 |
|
Product Name
|
Metal Sheets |
|
Length
|
19.69 inch (500 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Form
Bar Stock
Thickness
0.2500 inch (6.35 mm)
Width / OD
0.2500 inch (6.35 mm)
View Details
Type
Aluminum
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
6082-t6
View Details
Thickness
0.0197 inch (0.5000 mm)
Width / OD
11.81 inch (300 mm)
Length
19.69 inch (500 mm)
View Details