RS Components, Ltd. Video Converters 325243

Description
VideoAdapter DisplayPort Plug HDMI 4K
Request a Quote
Description
VideoAdapter DisplayPort Plug HDMI 4K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 325243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
325243
Video Converters 325243
VideoAdapter DisplayPort Plug HDMI 4K

VideoAdapter DisplayPort Plug HDMI 4K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 325243
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2883922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
AV Adapters - 6657598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Standards / Certifications RoHS
View Details
Video Converters - 1778811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 2.95 ft (9 dm)
View Details
HDMI Cables - 2230913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details