RS Components, Ltd. HDMI Cables 8525282

Description
HD Lock, with Locking connector 5m
Request a Quote
Description
HD Lock, with Locking connector 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
HDMI Cables
8525282
HDMI Cables 8525282
HD Lock, with Locking connector 5m

HD Lock, with Locking connector 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 8525282
Product Name HDMI Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
RS Components, Ltd.
Specs
Application Video
Cable Length 0.2625 ft (0.8000 dm)
Connector Type HDMI
View Details
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; USB
Cable Length 0.9843 ft (3 dm)
View Details
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 3.28 ft (10 dm)
Connector Type HDMI
View Details