RS Components, Ltd. HDMI Cables 8525257

Description
ThinWire HDMI Cable 10m
Request a Quote
Description
ThinWire HDMI Cable 10m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 8525257 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
8525257
HDMI Cables 8525257
ThinWire HDMI Cable 10m

ThinWire HDMI Cable 10m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 8525257
Product Name HDMI Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 277318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 1.64 ft (5 dm)
View Details
HDMI Cables - 1765751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 5.91 ft (18 dm)
View Details
HDMI Cables - 2299968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2863373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 5.91 ft (18 dm)
Standards / Certifications RoHS
View Details