RS Components, Ltd. Plastic Sheets 852312

Description
RS PRO 852-312-0002 Plastic Sheet
Request a Quote
Description
RS PRO 852-312-0002 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 852312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
852312
Plastic Sheets 852312
RS PRO 852-312-0002 Plastic Sheet

RS PRO 852-312-0002 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 852312
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1969 inch (5 mm)
View Details
Plastic Rods - 2970096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.3937 inch (10 mm)
View Details
Rubber Sheets - 5062980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Flurocarbon
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 2820761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.7874 inch (20 mm)
View Details