RS Components, Ltd. Plastic Sheets 852277

Description
Perforated polypropylene sheet,4.8mm dia
Request a Quote
Description
Perforated polypropylene sheet,4.8mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Plastic Sheets
852277
Plastic Sheets 852277
Perforated polypropylene sheet,4.8mm dia

Perforated polypropylene sheet,4.8mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 852277
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System SRBP
Thickness 0.1181 inch (3 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System POM
Thickness 0.9843 inch (25 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System PA
Thickness 0.2638 inch (6.7 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details