RS Components, Ltd. Plastic Sheets 852261

Description
Perforated polypropylene sheet,3mm dia
Request a Quote
Description
Perforated polypropylene sheet,3mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Plastic Sheets
852261
Plastic Sheets 852261
Perforated polypropylene sheet,3mm dia

Perforated polypropylene sheet,3mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 852261
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System EPDM
Thickness 0.2362 inch (6 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.8661 inch (22 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System PA
Thickness 1.18 inch (30 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Plastic
Thickness 0.3937 inch (10 mm)
View Details