RS Components, Ltd. Plastic Sheets 360234

Description
RS PRO SMC0063 Plastic Sheet
Request a Quote
Description
RS PRO SMC0063 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 360234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
360234
Plastic Sheets 360234
RS PRO SMC0063 Plastic Sheet

RS PRO SMC0063 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 360234
Product Name Plastic Sheets
Form / Shape Sheet or Film
Chemical System Plastic
Thickness 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 7048208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.3543 inch (9 mm)
View Details
Rubber Sheets - 205458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.7874 inch (20 mm)
View Details
Plastic Sheets - 2820597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.6299 inch (16 mm)
View Details
Rubber Sheets - 5063040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.3937 inch (10 mm)
View Details