RS Components, Ltd. Powered Respirator Filters 832027

Description
Centurion Safety R23P3/5 Particle Filter
Request a Quote
Description
Centurion Safety R23P3/5 Particle Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Powered Respirator Filters - 832027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Powered Respirator Filters
832027
Powered Respirator Filters 832027
Centurion Safety R23P3/5 Particle Filter

Centurion Safety R23P3/5 Particle Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 832027
Product Name Powered Respirator Filters
Construction Powered Respirator Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8279774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Polypropylene
Features Multipocket
View Details
HVAC Air Filters - 2560527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
HVAC Air Filters - 2550932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag Filter
Features Multipocket
Height 23.31 inch (592 mm)
View Details
Fan Filters - 9160072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Intake filter
Media Type Synthetic fibre
Length 6.93 inch (176 mm)
View Details