RS Components, Ltd. HVAC Air Filters 2550932

Description
RS PRO CP4-1220 Bag Filter
Request a Quote
Description
RS PRO CP4-1220 Bag Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 2550932 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
2550932
HVAC Air Filters 2550932
RS PRO CP4-1220 Bag Filter

RS PRO CP4-1220 Bag Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2550932
Product Name HVAC Air Filters
Construction Bag Filters; Bag Filter
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2560527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
HVAC Air Filters - 2560390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Features Multipocket
Airflow 2471 SCFM (4200 m³/hr)
View Details
Fan Filters - 9160072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Intake filter
Media Type Synthetic fibre
Length 6.93 inch (176 mm)
View Details
HVAC Air Filters - 1947668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Glass fibre
Features Multipocket
View Details