RS Components, Ltd. Flow Sensors 831163

Description
Parker FM26222112 Flow Meter
Request a Quote
Description
Parker FM26222112 Flow Meter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 831163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
831163
Flow Sensors 831163
Parker FM26222112 Flow Meter

Parker FM26222112 Flow Meter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 831163
Product Name Flow Sensors
Operating Pressure 5076 psi (3573 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 343453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 5113965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Turbine
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Liquid
View Details
Flow Sensors - 4487445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Gas
Operating Pressure 100 psi (70.43 m H2O)
View Details
Flow Controllers - 444721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Operating Temperature -40 F (-40 C)
Gas Volumetric Flow Rate 1.65 SCFM (2.8 m³/hr)
View Details