RS Components, Ltd. Optical Audio Cable 8300099

Description
TOSLINK OPTICAL GOLD 2.5m
Request a Quote
Description
TOSLINK OPTICAL GOLD 2.5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Audio Cable - 8300099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optical Audio Cable
8300099
Optical Audio Cable 8300099
TOSLINK OPTICAL GOLD 2.5m

TOSLINK OPTICAL GOLD 2.5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 8300099
Product Name Optical Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

AV Adapters - 467138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Standards / Certifications RoHS
View Details
Video Converters - 1778752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.6890 ft (2.1 dm)
View Details
Video Converters - 1778747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.5000 ft (1.52 dm)
View Details
Audio Cable - 2075316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details