RS Components, Ltd. Clamps 8296173

Description
Sliding Clamp 200mm
Request a Quote
Description
Sliding Clamp 200mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 8296173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
8296173
Clamps 8296173
Sliding Clamp 200mm

Sliding Clamp 200mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 8296173
Product Name Clamps
Clamp Type Screw clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Clamps - 8296192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Clamps - 2726510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Metal
Capacity / Jaw Opening 1.97 inch (50 mm)
View Details
Clamps - 1253839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Magnesium
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details