RS Components, Ltd. HVAC Air Filters 8279683

Description
RS PRO EC8-2415/8 HVAC Air Filter
Request a Quote
Description
RS PRO EC8-2415/8 HVAC Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 8279683 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
8279683
HVAC Air Filters 8279683
RS PRO EC8-2415/8 HVAC Air Filter

RS PRO EC8-2415/8 HVAC Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 8279683
Product Name HVAC Air Filters
Construction Bag Filters; Bag
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 7302817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 2000 SCFM (3400 m³/hr)
View Details
Fan Filters - 2675261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 4.65 inch (118 mm)
View Details
Pneumatic Filters - 2023324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 145 SCFM (246 m³/hr)
View Details
HVAC Air Filters - 7302808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 620 SCFM (1053 m³/hr)
View Details