RS Components, Ltd. Pneumatic Filters 2023324

Description
MS6-LF-1/2-ERV filter
Request a Quote
Description
MS6-LF-1/2-ERV filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2023324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2023324
Pneumatic Filters 2023324
MS6-LF-1/2-ERV filter

MS6-LF-1/2-ERV filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2023324
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 7302798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 1074 SCFM (1825 m³/hr)
View Details
Pneumatic Filters - 2023397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 31.78 SCFM (54.02 m³/hr)
View Details
HVAC Air Filters - 8279617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Sheet
Media Type Pur foam
Height 48.03 inch (1220 mm)
View Details
HVAC Air Filters - 8802630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact pleated panel
Media Type Glass fibre paper
Airflow 1706 SCFM (2900 m³/hr)
View Details