RS Components, Ltd. HVAC Air Filters 2560628

Description
RS PRO NP642424 Panel Filter
Request a Quote
Description
RS PRO NP642424 Panel Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 2560628 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
2560628
HVAC Air Filters 2560628
RS PRO NP642424 Panel Filter

RS PRO NP642424 Panel Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2560628
Product Name HVAC Air Filters
Construction Panel Air Filters; Pleated Panel
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8279712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Polypropylene
Features Multipocket
View Details
HVAC Air Filters - 2560572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type Patented Media
Airflow 1122 SCFM (1907 m³/hr)
View Details
Pneumatic Filters - 2023444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 45.9 SCFM (78.02 m³/hr)
View Details
HVAC Air Filters - 2560514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 23.62 inch (600 mm)
View Details