RS Components, Ltd. Hinges 7264084

Description
Steel piano open sprung hinge, 75 x 20mm
Request a Quote
Description
Steel piano open sprung hinge, 75 x 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7264084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7264084
Hinges 7264084
Steel piano open sprung hinge, 75 x 20mm

Steel piano open sprung hinge, 75 x 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7264084
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Barrel
Leaf Thickness 0.5118 inch (13 mm)
Length 2.17 inch (55 mm)
View Details
Hinges - 9174396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Length 3.15 inch (80 mm)
Leaf Material Stainless Steel; Stainless steel
View Details
Hinges - 7702986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.17 inch (55 mm)
View Details
Hinges - 2555020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.3543 inch (9 mm)
Length 1.57 inch (40 mm)
View Details