RS Components, Ltd. Plastic Sheets 824525

Description
RS PRO 824525 Plastic Sheet
Request a Quote
Description
RS PRO 824525 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 824525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
824525
Plastic Sheets 824525
RS PRO 824525 Plastic Sheet

RS PRO 824525 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 824525
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.7874 inch (20 mm)
View Details
Rubber Sheets - 205467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0079 inch (0.2000 mm)
View Details
Plastic Sheets - 2820604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.6299 inch (16 mm)
View Details
Plastic Sheets - 3346450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Petg
Thickness 0.0787 inch (2 mm)
View Details