RS Components, Ltd. Plastic Rods 824468

Description
Clear extruded acrylic rod,1m L 40mm dia
Request a Quote
Description
Clear extruded acrylic rod,1m L 40mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 824468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
824468
Plastic Rods 824468
Clear extruded acrylic rod,1m L 40mm dia

Clear extruded acrylic rod,1m L 40mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 824468
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1847131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.54 inch (90 mm)
View Details
Plastic Rods - 1974334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 1.97 inch (50 mm)
View Details
Rubber Sheets - 205449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1969 inch (5 mm)
View Details
Rubber Sheets - 205497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1969 inch (5 mm)
View Details