RS Components, Ltd. Powered Respirator Filters 818691

Description
BLS BLS 714 ABEK1
Request a Quote
Description
BLS BLS 714 ABEK1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Powered Respirator Filters - 818691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Powered Respirator Filters
818691
Powered Respirator Filters 818691
BLS BLS 714 ABEK1

BLS BLS 714 ABEK1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 818691
Product Name Powered Respirator Filters
Construction Respirator
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8872834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, synthetic fibre
Airflow 953 SCFM (1620 m³/hr)
View Details
HVAC Air Filters - 2560524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 78.74 inch (2000 mm)
View Details
HVAC Air Filters - 7302798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 1074 SCFM (1825 m³/hr)
View Details
Fan Filters - 653411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Exhaust Filter
Media Type Synthetic Fibre
Length 1.2 inch (30.5 mm)
View Details