RS Components, Ltd. HVAC Air Filters 8872834

Description
Camfil 1474.24.00 HVAC Air Filter
Request a Quote
Description
Camfil 1474.24.00 HVAC Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 8872834 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
8872834
HVAC Air Filters 8872834
Camfil 1474.24.00 HVAC Air Filter

Camfil 1474.24.00 HVAC Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 8872834
Product Name HVAC Air Filters
Construction Pleated panel
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2560587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Media Type Hydrophobic
Airflow 1388 SCFM (2360 m³/hr)
View Details
HVAC Air Filters - 8279608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Pad
Media Type Fiberglass; Polyester; Polyester
Height 39.37 inch (1000 mm)
View Details
HVAC Air Filters - 8802637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact pleated panel
Media Type Glass fibre paper
Airflow 1706 SCFM (2900 m³/hr)
View Details
HVAC Air Filters - 7302899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type Glass fibre
Airflow 1138 SCFM (1935 m³/hr)
View Details