Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR FILTERS (INDUSTRIAL)
RS COMPONENTS, LTD.
818673 -- POWERED RESPIRATOR FILTERS
RS Components, Ltd.
Powered Respirator Filters
818673
Description
BLS BLS 822 ABEK1P3 Duster
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
BLS BLS 822 ABEK1P3 Duster
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Powered Respirator Filters
818673
Powered Respirator Filters
818673
BLS BLS 822 ABEK1P3 Duster
BLS BLS 822 ABEK1P3 Duster
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Air Filters (industrial)
Product Number
818673
Product Name
Powered Respirator Filters
Construction
Respirator
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
HVAC Air Filters
7302851
Specs
Construction
Pleated panel
Media Type
Intrepid
Features
Multipocket
View Details
RS Components, Ltd.
Fan Filters
7134396
Specs
Construction
Fan Filters; Fan mounted filter
Media Type
Pet, stainless steel
Length
3.17 inch (80.6 mm)
View Details
RS Components, Ltd.
Fan Filters
2675261
Specs
Construction
Fan Filters; Filter Media; Mat
Media Type
Fibre
Length
4.65 inch (118 mm)
View Details
RS Components, Ltd.
Pneumatic Filters
2023397
Specs
Construction
Pneumatic Filters
Airflow
31.78 SCFM (54.02 m³/hr)
View Details