RS Components, Ltd. Pneumatic Filters 2023397

Description
MS6-LFM-1/2-ARM micro filter
Request a Quote
Description
MS6-LFM-1/2-ARM micro filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2023397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2023397
Pneumatic Filters 2023397
MS6-LFM-1/2-ARM micro filter

MS6-LFM-1/2-ARM micro filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2023397
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8279617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Sheet
Media Type Pur foam
Height 48.03 inch (1220 mm)
View Details
HVAC Air Filters - 2560535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
HVAC Air Filters - 7302827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 1696 SCFM (2882 m³/hr)
View Details
HVAC Air Filters - 1947668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Glass fibre
Features Multipocket
View Details