RS Components, Ltd. Masonry Bolts & Anchors 818658

Description
Rapid 5001561 Concrete Anchor
Request a Quote
Description
Rapid 5001561 Concrete Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 818658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
818658
Masonry Bolts & Anchors 818658
Rapid 5001561 Concrete Anchor

Rapid 5001561 Concrete Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 818658
Product Name Masonry Bolts & Anchors
Anchor Length 1.81 inch (46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 530472 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.74 inch (95 mm)
View Details
Masonry Bolts & Anchors - 1938301 - RS Components, Ltd.
Specs
Certifications RoHS Certified
Hole Size 0.4331 inch (11 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 5266570 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3150 inch (8 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 7362572 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details