RS Components, Ltd. 8140143

Description
Fast response ANSI type K exposed welted tip thermocouple. These highly durable thermocouples are available in 1 or 2 metre lengths and a choice of 1/0.2, 1/0.3mm solid or 7/0.2mm stranded conductor size. Ideal for test & development applications. Thermocouple Type = K Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Miniature Plug Standards Met = ANSI
Request a Quote
Description
Fast response ANSI type K exposed welted tip thermocouple. These highly durable thermocouples are available in 1 or 2 metre lengths and a choice of 1/0.2, 1/0.3mm solid or 7/0.2mm stranded conductor size. Ideal for test & development applications. Thermocouple Type = K Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Miniature Plug Standards Met = ANSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8140143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fast response ANSI type K exposed welted tip thermocouple. These highly durable thermocouples are available in 1 or 2 metre lengths and a choice of 1/0.2, 1/0.3mm solid or 7/0.2mm stranded conductor size. Ideal for test & development applications. Thermocouple Type = K Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 2m Termination Type = Miniature Plug Standards Met = ANSI

Fast response ANSI type K exposed welted tip thermocouple. These highly durable thermocouples are available in 1 or 2 metre lengths and a choice of 1/0.2, 1/0.3mm solid or 7/0.2mm stranded conductor size. Ideal for test & development applications.
Thermocouple Type = K
Probe Material = Nickel Aluminium, Nickel Chrome
Minimum Temperature Sensed = -75°C
Maximum Temperature Sensed = +250°C
Cable Length = 2m
Termination Type = Miniature Plug
Standards Met = ANSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 8140143
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3242465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 6 inch (150 mm)
View Details
 - 7621128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 8471116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 159102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details