RS Components, Ltd. 8103255

Description
Extension cable with 2 connectors, for daisy chain connection of LED enclosure lamps LED 025 series. The extension cable allows for up to 10 lamps to be connected to each other (5 lamps for the 12Vdc version) via quick connection plugs. The Snap lock connectors ensure a stable electrical connection even if subjected to heavy vibration. Lamp Type = LED Type = Enclosure Lamp Cable, Enclosure Lamp Daisy Chain Cable Voltage Rating = 48 V dc Length = 1 m Dimensions = 1 m Wattage = 5 W Finish = Blue
Request a Quote
Description
Extension cable with 2 connectors, for daisy chain connection of LED enclosure lamps LED 025 series. The extension cable allows for up to 10 lamps to be connected to each other (5 lamps for the 12Vdc version) via quick connection plugs. The Snap lock connectors ensure a stable electrical connection even if subjected to heavy vibration. Lamp Type = LED Type = Enclosure Lamp Cable, Enclosure Lamp Daisy Chain Cable Voltage Rating = 48 V dc Length = 1 m Dimensions = 1 m Wattage = 5 W Finish = Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8103255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extension cable with 2 connectors, for daisy chain connection of LED enclosure lamps LED 025 series. The extension cable allows for up to 10 lamps to be connected to each other (5 lamps for the 12Vdc version) via quick connection plugs. The Snap lock connectors ensure a stable electrical connection even if subjected to heavy vibration. Lamp Type = LED Type = Enclosure Lamp Cable, Enclosure Lamp Daisy Chain Cable Voltage Rating = 48 V dc Length = 1 m Dimensions = 1 m Wattage = 5 W Finish = Blue

Extension cable with 2 connectors, for daisy chain connection of LED enclosure lamps LED 025 series. The extension cable allows for up to 10 lamps to be connected to each other (5 lamps for the 12Vdc version) via quick connection plugs. The Snap lock connectors ensure a stable electrical connection even if subjected to heavy vibration.
Lamp Type = LED
Type = Enclosure Lamp Cable, Enclosure Lamp Daisy Chain Cable
Voltage Rating = 48 V dc
Length = 1 m
Dimensions = 1 m
Wattage = 5 W
Finish = Blue

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Power Cords
Product Number 8103255
Unlock Full Specs
to access all available technical data

Similar Products

 - 7393514 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7393520 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1256930 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8904470 - RS Components, Ltd.
RS Components, Ltd.
View Details