RS Components, Ltd. 7393526

Description
These compact linear LED lighting strips have a triangular cross-section. They are suitable for use in home, office, under kitchen cabinets, shelves, display cases. They are easy to install (mounting clips, screws included). The triangular cross section means that their light output is at a 45 degree angle making them ideal for installation in corners. LED strips utilise high brightness surface mounted LED chips and are available in either cool or warm white light and run on low voltage (24 V) for safety and produce no RF interference and operate silently. LED strips can be linked (up to 24W per run) with connectors or cable (one cable and one linear connector is supplied with each LED strip). Power supply is required (see RS 739-3510). To further extend the LED striplight reach, use interconnect power leads (available separately) in a choice of lengths:. 739-3514 100mm. 739-3526 250mm. 739-3523 1000mm. 739-3520 2500mm. Also these LED strips are dimmable when used with dimmer (see RS 719-3168).,To connect multiple LED strips in different arrangements an 8-way DC splitter is also available (see RS 719-3165). Function = Power Supply For Use With = LED Strip Light Length = 250mm
Request a Quote
Description
These compact linear LED lighting strips have a triangular cross-section. They are suitable for use in home, office, under kitchen cabinets, shelves, display cases. They are easy to install (mounting clips, screws included). The triangular cross section means that their light output is at a 45 degree angle making them ideal for installation in corners. LED strips utilise high brightness surface mounted LED chips and are available in either cool or warm white light and run on low voltage (24 V) for safety and produce no RF interference and operate silently. LED strips can be linked (up to 24W per run) with connectors or cable (one cable and one linear connector is supplied with each LED strip). Power supply is required (see RS 739-3510). To further extend the LED striplight reach, use interconnect power leads (available separately) in a choice of lengths:. 739-3514 100mm. 739-3526 250mm. 739-3523 1000mm. 739-3520 2500mm. Also these LED strips are dimmable when used with dimmer (see RS 719-3168).,To connect multiple LED strips in different arrangements an 8-way DC splitter is also available (see RS 719-3165). Function = Power Supply For Use With = LED Strip Light Length = 250mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7393526 - RS Components, Ltd.
Corby, Northants, United Kingdom
These compact linear LED lighting strips have a triangular cross-section. They are suitable for use in home, office, under kitchen cabinets, shelves, display cases. They are easy to install (mounting clips, screws included). The triangular cross section means that their light output is at a 45 degree angle making them ideal for installation in corners. LED strips utilise high brightness surface mounted LED chips and are available in either cool or warm white light and run on low voltage (24 V) for safety and produce no RF interference and operate silently. LED strips can be linked (up to 24W per run) with connectors or cable (one cable and one linear connector is supplied with each LED strip). Power supply is required (see RS 739-3510). To further extend the LED striplight reach, use interconnect power leads (available separately) in a choice of lengths:. 739-3514 100mm. 739-3526 250mm. 739-3523 1000mm. 739-3520 2500mm. Also these LED strips are dimmable when used with dimmer (see RS 719-3168).,To connect multiple LED strips in different arrangements an 8-way DC splitter is also available (see RS 719-3165). Function = Power Supply For Use With = LED Strip Light Length = 250mm

These compact linear LED lighting strips have a triangular cross-section. They are suitable for use in home, office, under kitchen cabinets, shelves, display cases. They are easy to install (mounting clips, screws included). The triangular cross section means that their light output is at a 45 degree angle making them ideal for installation in corners. LED strips utilise high brightness surface mounted LED chips and are available in either cool or warm white light and run on low voltage (24 V) for safety and produce no RF interference and operate silently. LED strips can be linked (up to 24W per run) with connectors or cable (one cable and one linear connector is supplied with each LED strip). Power supply is required (see RS 739-3510). To further extend the LED striplight reach, use interconnect power leads (available separately) in a choice of lengths:. 739-3514 100mm. 739-3526 250mm. 739-3523 1000mm. 739-3520 2500mm. Also these LED strips are dimmable when used with dimmer (see RS 719-3168).,To connect multiple LED strips in different arrangements an 8-way DC splitter is also available (see RS 719-3165).
Function = Power Supply
For Use With = LED Strip Light
Length = 250mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Power Cords
Product Number 7393526
Unlock Full Specs
to access all available technical data

Similar Products

 - 9221540 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7868998 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7125601 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8904470 - RS Components, Ltd.
RS Components, Ltd.
View Details