RS Components, Ltd.
Metal Bars & Metal Rods
800482
Description
RS PRO SMC0742 Bar
Request a Quote
Email Supplier
Description
RS PRO SMC0742 Bar
Request a Quote
Email Supplier
Suppliers
Metal Bars & Metal Rods
800482
Supplier's Site
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
800482 |
|
Product Name
|
Metal Bars & Metal Rods |
|
Type
|
Copper
|
Unlock Full Specs
to access all available technical data
Similar Products
Width / OD
0.5000 inch (12.7 mm)
Length
24 inch (610 mm)
UTS
52938 psi (365000 KPa)
View Details
Shape / Form
Bar Stock
Thickness
0.1969 inch (5 mm)
Width / OD
3.94 inch (100 mm)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.3937 inch (10 mm)
Length
12.99 inch (330 mm)
View Details
Shape / Form
Bar Stock
Specifications
316
Width / OD
0.3937 inch (10 mm)
View Details