RS Components, Ltd.
Metal Bars & Metal Rods
747531
Description
RS PRO SMC0460 Bar
Request a Quote
Email Supplier
Description
RS PRO SMC0460 Bar
Request a Quote
Email Supplier
Suppliers
Metal Bars & Metal Rods
747531
Supplier's Site
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
747531 |
|
Product Name
|
Metal Bars & Metal Rods |
|
Width / OD
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Thickness
1.75 inch (44.4 mm)
Width / OD
11.81 inch (300 mm)
Length
19.69 inch (500 mm)
View Details
Thickness
0.0276 inch (0.7000 mm)
Width / OD
19.69 inch (500 mm)
Length
39.37 inch (1000 mm)
View Details
Shape / Form
Bar Stock
Specifications
316
Width / OD
0.7874 inch (20 mm)
View Details
Type
Aluminum
Thickness
0.1772 inch (4.5 mm)
Width / OD
11.81 inch (300 mm)
View Details