RS Components, Ltd. 7998907

Description
The AE16SS stainless steel air eliminator removes air from HVAC systems and is also suitable for non corrosive and/or dangerous liquids providing that their specific weight is not less than 0,75Kg/dm3. This ball float type automatic air eliminator can be used in combination with other air elimination and separation systems or directly applied at high points in the piping Connections are female screwed. Vertical installation. Corrosion-resistant. Replaceable internal parts. Cold and hot water systems Female Connection = 1/2 in Body Material = Stainless Steel Height = 152mm Maximum Working Pressure = 14 bar Female Thread Size = 1/2in
Request a Quote
Description
The AE16SS stainless steel air eliminator removes air from HVAC systems and is also suitable for non corrosive and/or dangerous liquids providing that their specific weight is not less than 0,75Kg/dm3. This ball float type automatic air eliminator can be used in combination with other air elimination and separation systems or directly applied at high points in the piping Connections are female screwed. Vertical installation. Corrosion-resistant. Replaceable internal parts. Cold and hot water systems Female Connection = 1/2 in Body Material = Stainless Steel Height = 152mm Maximum Working Pressure = 14 bar Female Thread Size = 1/2in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7998907 - RS Components, Ltd.
Corby, Northants, United Kingdom
The AE16SS stainless steel air eliminator removes air from HVAC systems and is also suitable for non corrosive and/or dangerous liquids providing that their specific weight is not less than 0,75Kg/dm3. This ball float type automatic air eliminator can be used in combination with other air elimination and separation systems or directly applied at high points in the piping Connections are female screwed. Vertical installation. Corrosion-resistant. Replaceable internal parts. Cold and hot water systems Female Connection = 1/2 in Body Material = Stainless Steel Height = 152mm Maximum Working Pressure = 14 bar Female Thread Size = 1/2in

The AE16SS stainless steel air eliminator removes air from HVAC systems and is also suitable for non corrosive and/or dangerous liquids providing that their specific weight is not less than 0,75Kg/dm3. This ball float type automatic air eliminator can be used in combination with other air elimination and separation systems or directly applied at high points in the piping
Connections are female screwed. Vertical installation. Corrosion-resistant. Replaceable internal parts. Cold and hot water systems
Female Connection = 1/2 in
Body Material = Stainless Steel
Height = 152mm
Maximum Working Pressure = 14 bar
Female Thread Size = 1/2in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Degassers (industrial)
Product Number 7998907
Unlock Full Specs
to access all available technical data

Similar Products

 - 7948338 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7998904 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7948347 - RS Components, Ltd.
RS Components, Ltd.
View Details