RS Components, Ltd. 7948347

Description
High quality automatic air vents for use in heating systems to vent air when commissioning a system. The device consists of a polypropylene float connected to a simple valve. When the build-up of air within the float chamber exceeds a certain level the float drops, opening the valve and releasing the air trapped within the chamber. As the air is released, water replaces it, and moves the float back into the up position, which closes the valve Max. working pressure: 10 bar . Max. working temperature: 110゚C . Body: Standard brass . Cap: Standard brass . Float: Heat resistant polypropylene Male Connection = 1/2 in BSP Body Material = Brass Height = 70mm Maximum Working Pressure = 10 bar Male Thread Size = 1/2in Thread Standard = BSP
Request a Quote
Description
High quality automatic air vents for use in heating systems to vent air when commissioning a system. The device consists of a polypropylene float connected to a simple valve. When the build-up of air within the float chamber exceeds a certain level the float drops, opening the valve and releasing the air trapped within the chamber. As the air is released, water replaces it, and moves the float back into the up position, which closes the valve Max. working pressure: 10 bar . Max. working temperature: 110゚C . Body: Standard brass . Cap: Standard brass . Float: Heat resistant polypropylene Male Connection = 1/2 in BSP Body Material = Brass Height = 70mm Maximum Working Pressure = 10 bar Male Thread Size = 1/2in Thread Standard = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7948347 - RS Components, Ltd.
Corby, Northants, United Kingdom
High quality automatic air vents for use in heating systems to vent air when commissioning a system. The device consists of a polypropylene float connected to a simple valve. When the build-up of air within the float chamber exceeds a certain level the float drops, opening the valve and releasing the air trapped within the chamber. As the air is released, water replaces it, and moves the float back into the up position, which closes the valve Max. working pressure: 10 bar . Max. working temperature: 110゚C . Body: Standard brass . Cap: Standard brass . Float: Heat resistant polypropylene Male Connection = 1/2 in BSP Body Material = Brass Height = 70mm Maximum Working Pressure = 10 bar Male Thread Size = 1/2in Thread Standard = BSP

High quality automatic air vents for use in heating systems to vent air when commissioning a system. The device consists of a polypropylene float connected to a simple valve. When the build-up of air within the float chamber exceeds a certain level the float drops, opening the valve and releasing the air trapped within the chamber. As the air is released, water replaces it, and moves the float back into the up position, which closes the valve
Max. working pressure: 10 bar . Max. working temperature: 110゚C . Body: Standard brass . Cap: Standard brass . Float: Heat resistant polypropylene
Male Connection = 1/2 in BSP
Body Material = Brass
Height = 70mm
Maximum Working Pressure = 10 bar
Male Thread Size = 1/2in
Thread Standard = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Degassers (industrial)
Product Number 7948347
Unlock Full Specs
to access all available technical data

Similar Products

 - 7948338 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7998907 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7998904 - RS Components, Ltd.
RS Components, Ltd.
View Details